Amphenol Communications Solutions Backplane Conn, Header, 72Pos, 12Row; Product Range Amphenol Communications Solutions 10127860-102LF

Description
BACKPLANE CONN, HEADER, 72POS, 12ROW; Product Range:AirMax VS2 Series; No. of Contacts:72Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.4mm RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONN, HEADER, 72POS, 12ROW; Product Range:AirMax VS2 Series; No. of Contacts:72Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Header, 72Pos, 12Row; Product Range Amphenol Communications Solutions - 54AH4187 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Header, 72Pos, 12Row; Product Range Amphenol Communications Solutions
54AH4187
Backplane Conn, Header, 72Pos, 12Row; Product Range Amphenol Communications Solutions 54AH4187
BACKPLANE CONN, HEADER, 72POS, 12ROW; Product Range:AirMax VS2 Series; No. of Contacts:72Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.4mm RoHS Compliant: Yes

BACKPLANE CONN, HEADER, 72POS, 12ROW; Product Range:AirMax VS2 Series; No. of Contacts:72Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 54AH4187
Product Name Backplane Conn, Header, 72Pos, 12Row; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
D-Sub Standard Board Mount - D09S13A4UX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
IC Socket Adapters - 2651075 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details