HARTING Inc. of North America Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Harting 9195146324

Description
CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:14Contacts; Gender:Header; Product Range:SEK 19 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:14Contacts; Gender:Header; Product Range:SEK 19 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Harting - 92Y4164 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Harting
92Y4164
Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Harting 92Y4164
CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:14Contacts; Gender:Header; Product Range:SEK 19 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:14Contacts; Gender:Header; Product Range:SEK 19 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 92Y4164
Product Name Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 9195539 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Mounting Through hole
View Details
8+3 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M5-03-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details