HARTING Inc. of North America Connector, Header, 64Pos, 2Row, 2.54Mm; Pitch Spacing Harting 9185646324

Description
CONNECTOR, HEADER, 64POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:64Contacts; Gender:Header; Product Range:SEK 18 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 64POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:64Contacts; Gender:Header; Product Range:SEK 18 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 64Pos, 2Row, 2.54Mm; Pitch Spacing Harting - 92Y4153 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 64Pos, 2Row, 2.54Mm; Pitch Spacing Harting
92Y4153
Connector, Header, 64Pos, 2Row, 2.54Mm; Pitch Spacing Harting 92Y4153
CONNECTOR, HEADER, 64POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:64Contacts; Gender:Header; Product Range:SEK 18 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 64POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:64Contacts; Gender:Header; Product Range:SEK 18 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 92Y4153
Product Name Connector, Header, 64Pos, 2Row, 2.54Mm; Pitch Spacing Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Conn, Din 41612, Header, 64Pos, 3Row; Product Range Amphenol Communications Solutions - 28AH8945 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Headers & Wire Housings - G125-MV11005L1R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
890 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details