HARTING Inc. of North America Backplane Connectors 9185506813

Description
DIN 41612 Connectors 55P IDC FEMALE SKT
Request a Quote
Description
DIN 41612 Connectors 55P IDC FEMALE SKT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09185506813 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09185506813
Backplane Connectors 09185506813
DIN 41612 Connectors 55P IDC FEMALE SKT

DIN 41612 Connectors 55P IDC FEMALE SKT

Buy Now
Wire-Board Connector, Female, 50 Position, 2.54Mm; Idc Connector Type Harting - 93K7629 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female, 50 Position, 2.54Mm; Idc Connector Type Harting
93K7629
Wire-Board Connector, Female, 50 Position, 2.54Mm; Idc Connector Type Harting 93K7629
WIRE-BOARD CONNECTOR, FEMALE, 50 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:50Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE, 50 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:50Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09185506813 93K7629
Product Name Backplane Connectors Wire-Board Connector, Female, 50 Position, 2.54Mm; Idc Connector Type Harting
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details