HARTING Inc. of North America Connector, Header, 34Pos, 2Row, 2.54Mm; Pitch Spacing Harting 9185347329

Description
CONNECTOR, HEADER, 34POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:34Contacts; Gender:Header; Product Range:SEK 18 Series; Contact Termination Type:Press Fit; No. of Rows:2Rows; Contact Plating:-; Contact Material:Copper RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 34POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:34Contacts; Gender:Header; Product Range:SEK 18 Series; Contact Termination Type:Press Fit; No. of Rows:2Rows; Contact Plating:-; Contact Material:Copper RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 34Pos, 2Row, 2.54Mm; Pitch Spacing Harting - 92Y4120 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 34Pos, 2Row, 2.54Mm; Pitch Spacing Harting
92Y4120
Connector, Header, 34Pos, 2Row, 2.54Mm; Pitch Spacing Harting 92Y4120
CONNECTOR, HEADER, 34POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:34Contacts; Gender:Header; Product Range:SEK 18 Series; Contact Termination Type:Press Fit; No. of Rows:2Rows; Contact Plating:-; Contact Material:Copper RoHS Compliant: Yes

CONNECTOR, HEADER, 34POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:34Contacts; Gender:Header; Product Range:SEK 18 Series; Contact Termination Type:Press Fit; No. of Rows:2Rows; Contact Plating:-; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 92Y4120
Product Name Connector, Header, 34Pos, 2Row, 2.54Mm; Pitch Spacing Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Backplane Conn, R/a Hdr, 72P, Press Fit; Product Range Amphenol Communications Solutions - 64AC2829 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
8+3 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F3-03-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details