HARTING Inc. of North America Backplane Connectors 9185346324

Description
DIN 41612 Connectors 34P MALE STRT IDC L
Request a Quote Datasheet
Description
DIN 41612 Connectors 34P MALE STRT IDC L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09185346324 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09185346324
Backplane Connectors 09185346324
DIN 41612 Connectors 34P MALE STRT IDC L

DIN 41612 Connectors 34P MALE STRT IDC L

Buy Now
Wire-Board Connector Male, 34Pos, 2.54Mm; Connector Systems Harting - 96F2694 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Male, 34Pos, 2.54Mm; Connector Systems Harting
96F2694
Wire-Board Connector Male, 34Pos, 2.54Mm; Connector Systems Harting 96F2694
WIRE-BOARD CONNECTOR MALE, 34POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:SEK 18 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR MALE, 34POS, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:SEK 18 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09185346324 96F2694
Product Name Backplane Connectors Wire-Board Connector Male, 34Pos, 2.54Mm; Connector Systems Harting
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104503-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1242-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details