DIN 41612 Connectors 26P MALE STRT IDC L
9185266904 Product overview: 9185266904 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-9185266904 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: HARTING
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: SEK
Package: Tray
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Row Spacing - Mating: 0.100" (2.54mm)
CONNECTOR, HEADER, 26POS, 2ROW, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOAR
CONNECTOR, HEADER, 26POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09185266904 | 340-9185266904 | 127582295 | 93C6480 | |
| Product Name | Backplane Connectors | Electronic Connector | Connectors, Interconnects Rectangular Connectors Headers, Male Pins | Connector/Terminal/Pin | Connector, Header, 26Pos, 2Row, 2.54Mm; Connector Systems Harting |
| Gender | Male / Plug |