HARTING Inc. of North America Wire-Board Connector Male, 26Pos, 2.54Mm; Connector Systems Harting 9185266329

Description
WIRE-BOARD CONNECTOR MALE, 26POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:SEK 18 Series; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR MALE, 26POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:SEK 18 Series; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Male, 26Pos, 2.54Mm; Connector Systems Harting - 16F5203 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Male, 26Pos, 2.54Mm; Connector Systems Harting
16F5203
Wire-Board Connector Male, 26Pos, 2.54Mm; Connector Systems Harting 16F5203
WIRE-BOARD CONNECTOR MALE, 26POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:SEK 18 Series; Contact Plating:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR MALE, 26POS, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:SEK 18 Series; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F5203
Product Name Wire-Board Connector Male, 26Pos, 2.54Mm; Connector Systems Harting
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.3202 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Nicomatic North America
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® PP120 Silver Plated Wire Contacts #1/0 Cable - 1323G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers