Aratas America LLC XF3M/XF2M FPC/FFC Connector XF2M-1015-1A-R100

Description
Rotary Backlock Connector (0.5-mm Pitch, 1.0-mm Pitch, Dual sided, Upper sided Contact) Rotary Backlock Connectors Provide Improved Insertion of FPC/FFC Cables and helps Confirm Proper Connection with Sure Lock Feel. [XF3M] Models available with 0.5-mm or 1.0-mm pitch. Models available with dual-sided contacts or upper sided. (Models with upper sided come only with a 0.5-mm pitch.) Models available with gold or Tin-plated. (Tin-plated is available only with models with dual-sided contacts.) Models with 80 pins (multiple type) available with 0.5-mm pitch. Applicable FPC/FFC thickness of 0.3 mm. Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. [XF2M] Dual-sided contact reduces the number of parts. Applicable FPC/FFC thickness of 0.3 mm (Gold-plated type). Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. XF3M-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100 XF3M(1)-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B XF3M(1)-□□15-1D-R100 : Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B-R100 XF3M-□□25-1B: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□25-1B-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100
Request a Quote Datasheet
Description
Rotary Backlock Connector (0.5-mm Pitch, 1.0-mm Pitch, Dual sided, Upper sided Contact) Rotary Backlock Connectors Provide Improved Insertion of FPC/FFC Cables and helps Confirm Proper Connection with Sure Lock Feel. [XF3M] Models available with 0.5-mm or 1.0-mm pitch. Models available with dual-sided contacts or upper sided. (Models with upper sided come only with a 0.5-mm pitch.) Models available with gold or Tin-plated. (Tin-plated is available only with models with dual-sided contacts.) Models with 80 pins (multiple type) available with 0.5-mm pitch. Applicable FPC/FFC thickness of 0.3 mm. Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. [XF2M] Dual-sided contact reduces the number of parts. Applicable FPC/FFC thickness of 0.3 mm (Gold-plated type). Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. XF3M-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100 XF3M(1)-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B XF3M(1)-□□15-1D-R100 : Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B-R100 XF3M-□□25-1B: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□25-1B-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XF3M/XF2M FPC/FFC Connector - XF2M-1015-1A-R100 - Aratas America LLC
Hoffman Estates, IL, United States
XF3M/XF2M FPC/FFC Connector
XF2M-1015-1A-R100
XF3M/XF2M FPC/FFC Connector XF2M-1015-1A-R100
Rotary Backlock Connector (0.5-mm Pitch, 1.0-mm Pitch, Dual sided, Upper sided Contact) Rotary Backlock Connectors Provide Improved Insertion of FPC/FFC Cables and helps Confirm Proper Connection with Sure Lock Feel. [XF3M] Models available with 0.5-mm or 1.0-mm pitch. Models available with dual-sided contacts or upper sided. (Models with upper sided come only with a 0.5-mm pitch.) Models available with gold or Tin-plated. (Tin-plated is available only with models with dual-sided contacts.) Models with 80 pins (multiple type) available with 0.5-mm pitch. Applicable FPC/FFC thickness of 0.3 mm. Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. [XF2M] Dual-sided contact reduces the number of parts. Applicable FPC/FFC thickness of 0.3 mm (Gold-plated type). Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. XF3M-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100 XF3M(1)-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B XF3M(1)-□□15-1D-R100 : Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B-R100 XF3M-□□25-1B: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□25-1B-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100

Rotary Backlock Connector (0.5-mm Pitch, 1.0-mm Pitch, Dual sided, Upper sided Contact)
Rotary Backlock Connectors Provide
Improved Insertion of FPC/FFC Cables
and helps Confirm Proper Connection
with Sure Lock Feel.

[XF3M]

  • Models available with 0.5-mm or 1.0-mm pitch.
  • Models available with dual-sided contacts or upper sided. (Models with upper sided come only with a 0.5-mm pitch.)
  • Models available with gold or Tin-plated. (Tin-plated is available only with models with dual-sided contacts.)
  • Models with 80 pins (multiple type) available with 0.5-mm pitch.
  • Applicable FPC/FFC thickness of 0.3 mm.
  • Halogen Free (*)
    * OMRON uses the following standard to determine halogen-free construction: 900 ppm
    max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl.

[XF2M]

  • Dual-sided contact reduces the number of parts.
  • Applicable FPC/FFC thickness of 0.3 mm (Gold-plated type).
  • Halogen Free (*)
    * OMRON uses the following standard to determine halogen-free construction: 900 ppm
    max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl.

XF3M-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B
XF3M-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100
XF3M(1)-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B
XF3M(1)-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B-R100
XF3M-□□25-1B: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B
XF3M-□□25-1B-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
399-XF2M-1015-1A-R100
SMD Electronic Connector 399-XF2M-1015-1A-R100
Conn FPC Connector SKT 10 POS 0.5mm Solder RA SMD Reel Product overview: XF2M-1015-1A-R100 from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-XF2M-1015-1A-R10 0 can be used for catalog matching and distributor lookup.

Conn FPC Connector SKT 10 POS 0.5mm Solder RA SMD Reel Product overview: XF2M-1015-1A-R100 from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-XF2M-1015-1A-R100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - XF2M-1015-1A-R100 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
XF2M-1015-1A-R100
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers XF2M-1015-1A-R100
FPC CONNECTOR

FPC CONNECTOR

Buy Now
FFC, FPC (Flat Flexible) Connector Assemblies - XF2M-1015-1A-R100-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
XF2M-1015-1A-R100-ND
FFC, FPC (Flat Flexible) Connector Assemblies XF2M-1015-1A-R100-ND
"10 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"10 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - XF2M-1015-1A-R100 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
XF2M-1015-1A-R100
FFC, FPC (Flat Flexible) Connector Assemblies XF2M-1015-1A-R100
CONN FPC 10POS 0.50MM R/A

CONN FPC 10POS 0.50MM R/A

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number XF2M-1015-1A-R100 399-XF2M-1015-1A-R100 XF2M-1015-1A-R100 XF2M-1015-1A-R100-ND XF2M-1015-1A-R100
Product Name XF3M/XF2M FPC/FFC Connector SMD Electronic Connector Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers FFC, FPC (Flat Flexible) Connector Assemblies FFC, FPC (Flat Flexible) Connector Assemblies
Connector Type Wire to Board Connector FPC / FFC
Gender Female / Jack
Termination SMT Solder
Voltage Rating 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 39-XC5B-2031-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers
FFC, FPC (Flat Flexible) Connector Assemblies - OR862TR-ND - DigiKey
Specs
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts
View Details
3 suppliers
FFC, FPC (Flat Flexible) Connector Assemblies - OR1016TR-ND - DigiKey
Specs
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts
View Details
FFC, FPC (Flat Flexible) Connector Assemblies - XF2J222412AR100BYOMZ-ND - DigiKey
Specs
Connector Type FPC / FFC
Mounting Surface Mount
Voltage Rating 50 volts
View Details