HARTING Inc. of North America Sek/idc Female, 24Pin Strain Relief Harting 9185249002

Description
SEK/IDC FEMALE, 24PIN STRAIN RELIEF
Description
SEK/IDC FEMALE, 24PIN STRAIN RELIEF

Suppliers

Company
Product
Description
Supplier Links
Sek/idc Female, 24Pin Strain Relief Harting - 63AJ8373 - Newark, An Avnet Company
Chicago, IL, United States
Sek/idc Female, 24Pin Strain Relief Harting
63AJ8373
Sek/idc Female, 24Pin Strain Relief Harting 63AJ8373
SEK/IDC FEMALE, 24PIN STRAIN RELIEF

SEK/IDC FEMALE, 24PIN STRAIN RELIEF

Supplier's Site
Sek/idc Female, 24Pin Strain Relief Harting - 24AK0009 - Newark, An Avnet Company
Chicago, IL, United States
Sek/idc Female, 24Pin Strain Relief Harting
24AK0009
Sek/idc Female, 24Pin Strain Relief Harting 24AK0009
SEK/IDC FEMALE, 24PIN STRAIN RELIEF

SEK/IDC FEMALE, 24PIN STRAIN RELIEF

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63AJ8373
Product Name Sek/idc Female, 24Pin Strain Relief Harting
Unlock Full Specs
to access all available technical data

Similar Products

SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2925A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details