HARTING Inc. of North America Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 9185205814

Description
Manufacturer: HARTING Win Source Part Number: 1333102-09185205814 Category: Connectors, Interconnects>Rectan gular Connectors>Free Hanging, Panel Mount Packaging: Bulk Number of Positions: 20 Pitch: 0.100" (2.54mm) Features: Closed End, Polarizing Key, Strain Relief Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 26-28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Standard Package: 100 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: HARTING Win Source Part Number: 1333102-09185205814 Category: Connectors, Interconnects>Rectan gular Connectors>Free Hanging, Panel Mount Packaging: Bulk Number of Positions: 20 Pitch: 0.100" (2.54mm) Features: Closed End, Polarizing Key, Strain Relief Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 26-28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Standard Package: 100 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1333102-09185205814 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1333102-09185205814
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1333102-09185205814
Manufacturer: HARTING Win Source Part Number: 1333102-09185205814 Category: Connectors, Interconnects>Rectan gular Connectors>Free Hanging, Panel Mount Packaging: Bulk Number of Positions: 20 Pitch: 0.100" (2.54mm) Features: Closed End, Polarizing Key, Strain Relief Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 26-28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Standard Package: 100 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 RoHS Status: ROHS3 Compliant

Manufacturer: HARTING
Win Source Part Number: 1333102-09185205814
Category: Connectors, Interconnects>Rectangular Connectors>Free Hanging, Panel Mount
Packaging: Bulk
Number of Positions: 20
Pitch: 0.100" (2.54mm)
Features: Closed End, Polarizing Key, Strain Relief
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Wire Gauge: 26-28 AWG
Cable Termination: IDC
Wire Type: Ribbon Cable
Standard Package: 100
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Header Connector,cable Mount,plug,20 Contacts,skt,0.1 Pitch Harting - 93C6371 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,cable Mount,plug,20 Contacts,skt,0.1 Pitch Harting
93C6371
Header Connector,cable Mount,plug,20 Contacts,skt,0.1 Pitch Harting 93C6371
Header Connector,Cable Mount,PLUG,20 Contacts,SKT,0.1 Pitch

Header Connector,Cable Mount,PLUG,20 Contacts,SKT,0.1 Pitch

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1333102-09185205814 93C6371
Product Name Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Header Connector,cable Mount,plug,20 Contacts,skt,0.1 Pitch Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Male connector/plug - 734-304 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
5 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details