HARTING Inc. of North America Backplane Connectors 9185166324

Description
DIN 41612 Connectors 16P IDC MALE STRAIG
Request a Quote Datasheet
Description
DIN 41612 Connectors 16P IDC MALE STRAIG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09185166324 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09185166324
Backplane Connectors 09185166324
DIN 41612 Connectors 16P IDC MALE STRAIG

DIN 41612 Connectors 16P IDC MALE STRAIG

Buy Now
Wire-Board Connector Male, 16 Position, 2.54Mm; Connector Systems Harting - 96F2691 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Male, 16 Position, 2.54Mm; Connector Systems Harting
96F2691
Wire-Board Connector Male, 16 Position, 2.54Mm; Connector Systems Harting 96F2691
WIRE-BOARD CONNECTOR MALE, 16 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:SEK 18 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR MALE, 16 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:SEK 18 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09185166324 96F2691
Product Name Backplane Connectors Wire-Board Connector Male, 16 Position, 2.54Mm; Connector Systems Harting
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XG2 Flat Cable Connectors for PCBs - XG2A-3002 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Voltage Rating 250 volts
View Details
2 suppliers