HARTING Inc. of North America Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Harting 9185146923

Description
Headers & Wire Housings SEK-18 SV ML STD
Request a Quote
Description
Headers & Wire Housings SEK-18 SV ML STD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 09185146923 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings SEK-18 SV ML STD

Headers & Wire Housings SEK-18 SV ML STD

Buy Now
Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Harting - 92Y4077 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Harting
92Y4077
Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Harting 92Y4077
CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:14Contacts; Gender:Header; Product Range:SEK 18 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:14Contacts; Gender:Header; Product Range:SEK 18 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 09185146923 92Y4077
Product Name Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Harting
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102100-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Insulated Tip Jack-Blue - 6035 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Operating Temperature -18 to 60 C (0 to 140 F)
View Details
5+5 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix - G125-2241096F2 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details