HARTING Inc. of North America Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Harting 9185146329

Description
Headers & Wire Housings SEK18 SVML LP ST
Request a Quote Datasheet
Description
Headers & Wire Housings SEK18 SVML LP ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 09185146329 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings SEK18 SVML LP ST

Headers & Wire Housings SEK18 SVML LP ST

Buy Now
Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Harting - 92Y4074 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Harting
92Y4074
Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Harting 92Y4074
CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:14Contacts; Gender:Header; Product Range:SEK 18 Series; Contact Termination Type:Press Fit; No. of Rows:2Rows; Contact Plating:-; Contact Material:Copper RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:14Contacts; Gender:Header; Product Range:SEK 18 Series; Contact Termination Type:Press Fit; No. of Rows:2Rows; Contact Plating:-; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 09185146329 92Y4074
Product Name Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Harting
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Headers & Wire Housings - 102153-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
8+4 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M5-02-08-02 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Din 41612 Pcb Connector, Header, 64Way; Product Range Amphenol Communications Solutions - 63K0516 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details