The Rectangular Connector 904787-09185107904 from Win Source Electronics features a male header with straight solder pins and is designed for through-hole mounting. It has a contact configuration ranging from 6 to 64 contacts, with a standard pin length of 2.9 mm or 4.5 mm. The connector operates within a temperature range of -55°C to 125°C, making it suitable for various applications. It is packaged in trays with a quantity of 100 per package and has an estimated production lead time of 13 weeks. The connector is classified under ECCN EAR99 and is REACH unaffected, indicating compliance with environmental regulations.
Manufacturer: HARTING
Win Source Part Number: 904787-09185107904
Series: SEK
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 10 position 0.100" (2.54mm)
Package: Tray
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 9185107904, 1195-1682
DIN 41612 Connectors 10P MALE STRT IDC L
| Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 904787-09185107904 | 09185107904 |
| Product Name | Rectangular Connectors - 09185107904 | Backplane Connectors |
| Connector Type | Rectangular Connectors, Heavy Duty |