HARTING Inc. of North America Backplane Connectors 9185107324

Description
DIN 41612 Connectors 10P MALE STRT IDC L
Request a Quote Datasheet
Description
DIN 41612 Connectors 10P MALE STRT IDC L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09185107324 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09185107324
Backplane Connectors 09185107324
DIN 41612 Connectors 10P MALE STRT IDC L

DIN 41612 Connectors 10P MALE STRT IDC L

Buy Now
Conn, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Harting - 81C9749 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Harting
81C9749
Conn, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Harting 81C9749
CONN, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:SEK 18 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONN, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:SEK 18 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09185107324 81C9749
Product Name Backplane Connectors Conn, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Harting
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Coaxial Adapters - 8006E11 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details