HARTING Inc. of North America Backplane Connectors 9185067914

Description
DIN 41612 Connectors 6P MALE STRT IDC SH
Request a Quote Datasheet
Description
DIN 41612 Connectors 6P MALE STRT IDC SH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09185067914 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09185067914
Backplane Connectors 09185067914
DIN 41612 Connectors 6P MALE STRT IDC SH

DIN 41612 Connectors 6P MALE STRT IDC SH

Buy Now
Connector, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Harting - 93C6105 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Harting
93C6105
Connector, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Harting 93C6105
CONNECTOR, HEADER, 6POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:SEK Standard Series; Contact Material:- RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:SEK Standard Series; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09185067914 93C6105
Product Name Backplane Connectors Connector, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Harting
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XF3M/XF2M FPC/FFC Connector - XF3M-4115-1B-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
2 suppliers