HARTING Inc. of North America Conn, Header, 26Pos, 2Row, Idc, 2.54Mm; Idc Connector Type Harting 9181269622

Description
CONN, HEADER, 26POS, 2ROW, IDC, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Header RoHS Compliant: Yes
Description
CONN, HEADER, 26POS, 2ROW, IDC, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Header RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 26Pos, 2Row, Idc, 2.54Mm; Idc Connector Type Harting - 58M1951 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 26Pos, 2Row, Idc, 2.54Mm; Idc Connector Type Harting
58M1951
Conn, Header, 26Pos, 2Row, Idc, 2.54Mm; Idc Connector Type Harting 58M1951
CONN, HEADER, 26POS, 2ROW, IDC, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Header RoHS Compliant: Yes

CONN, HEADER, 26POS, 2ROW, IDC, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 58M1951
Product Name Conn, Header, 26Pos, 2Row, Idc, 2.54Mm; Idc Connector Type Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Headers & Wire Housings - 102241-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
PTFE Insulated Top Mount Solder Terminal - 11302 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details