Manufacturer: HARTING
Win Source Part Number: 853445-09170169622
Series: SEK
Features: Position Connector
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 117
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 09170169622-ND, 1195-7485
Manufacturer: HARTING
Win Source Part Number: 1000423-9170169622
Packaging: Bulk
Number of Positions: 16
Color: Beige
Features: Feed Through
Connector Type: Ribbon Cable, DIP Header
Number of Positions Loaded: All
Number of Rows: 2
Row Spacing: 0.300" (7.62mm)
Contact Finish: Tin
Cable Termination: IDC
Mounting: Through Hole
Board-Side Pitch: 0.100" (2.54mm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
DIN 41612 Connectors 16P DIP SOLDER PINS
SEK 17-16(2)M-S32-AU KONTAKT 1 Product overview: 9170169622 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-9170169622 can be used for catalog matching and distributor lookup.
| Win Source Electronics | Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 853445-09170169622 | 1000423-9170169622 | 09170169622 | 340-9170169622 |
| Product Name | Rectangular Connectors - 09170169622 | Rectangular Connectors - 9170169622 | Backplane Connectors | Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |