HARTING Inc. of North America Heavy Duty Insert, Plug, 16B, 107+Pe Pos; Product Range Harting 9161072001

Description
HEAVY DUTY INSERT, PLUG, 16B, 107+PE POS; Product Range:Han DDD Series; Heavy Duty Connector Type:Insert; No. of Contacts:107+PE Contacts; Rectangular Shell Size:16B; Gender:Plug; Current Rating:10A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 16B, 107+PE POS; Product Range:Han DDD Series; Heavy Duty Connector Type:Insert; No. of Contacts:107+PE Contacts; Rectangular Shell Size:16B; Gender:Plug; Current Rating:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 16B, 107+Pe Pos; Product Range Harting - 65AH3285 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 16B, 107+Pe Pos; Product Range Harting
65AH3285
Heavy Duty Insert, Plug, 16B, 107+Pe Pos; Product Range Harting 65AH3285
HEAVY DUTY INSERT, PLUG, 16B, 107+PE POS; Product Range:Han DDD Series; Heavy Duty Connector Type:Insert; No. of Contacts:107+PE Contacts; Rectangular Shell Size:16B; Gender:Plug; Current Rating:10A RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 16B, 107+PE POS; Product Range:Han DDD Series; Heavy Duty Connector Type:Insert; No. of Contacts:107+PE Contacts; Rectangular Shell Size:16B; Gender:Plug; Current Rating:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 65AH3285
Product Name Heavy Duty Insert, Plug, 16B, 107+Pe Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

BLIND PLUG with O-ring - SHP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nylon
View Details
Polyamide Metric Thread Plugs - 7217340 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details