HARTING Inc. of North America Rectangular Insert, Plug, 72 Position; Product Range Harting 9160723001

Description
RECTANGULAR INSERT, PLUG, 72 POSITION; Product Range:Han DD Series; No. of Contacts:73Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; Contact Plating:-RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, PLUG, 72 POSITION; Product Range:Han DD Series; No. of Contacts:73Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; Contact Plating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 72 Position; Product Range Harting - 93B0948 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 72 Position; Product Range Harting
93B0948
Rectangular Insert, Plug, 72 Position; Product Range Harting 93B0948
RECTANGULAR INSERT, PLUG, 72 POSITION; Product Range:Han DD Series; No. of Contacts:73Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; Contact Plating:-RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 72 POSITION; Product Range:Han DD Series; No. of Contacts:73Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 93B0948
Product Name Rectangular Insert, Plug, 72 Position; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8604 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .625 [15.9]
View Details
2 suppliers
EN Series - Plugs for NPT Threads - EN Series - Plugs for NPT Threads - Arizona Sealing Devices, Inc.
Specs
Material Polyethylene (PE)
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
8 mm 6000 Series Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 8.03 mm
View Details