HARTING Inc. of North America Circular Housing, Size M23, Insert; Product Range Harting 9156000702

Description
CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han Series; Shell Type:-; For Use With:Harting Han Series M23 Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han Series; Shell Type:-; For Use With:Harting Han Series M23 Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Housing, Size M23, Insert; Product Range Harting - 73AC8648 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Size M23, Insert; Product Range Harting
73AC8648
Circular Housing, Size M23, Insert; Product Range Harting 73AC8648
CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han Series; Shell Type:-; For Use With:Harting Han Series M23 Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23 RoHS Compliant: Yes

CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han Series; Shell Type:-; For Use With:Harting Han Series M23 Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AC8648
Product Name Circular Housing, Size M23, Insert; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details