HARTING Inc. of North America Heavy Duty Insert, Plug, 17Pos, 10A; Product Range Harting 9155173001

Description
HEAVY DUTY INSERT, PLUG, 17POS, 10A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:17 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 17POS, 10A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:17 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 17Pos, 10A; Product Range Harting - 30AK8003 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 17Pos, 10A; Product Range Harting
30AK8003
Heavy Duty Insert, Plug, 17Pos, 10A; Product Range Harting 30AK8003
HEAVY DUTY INSERT, PLUG, 17POS, 10A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:17 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied

HEAVY DUTY INSERT, PLUG, 17POS, 10A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:17 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 30AK8003
Product Name Heavy Duty Insert, Plug, 17Pos, 10A; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

500 Aluminum R.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/2" NPT; 0.500 inches
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8601 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .312 [7.9]
View Details
2 suppliers