HARTING Inc. of North America Heavy Duty Insert, Plug, 9+Pe Pos, 20A; Product Range Harting 9155123001

Description
HEAVY DUTY INSERT, PLUG, 9+PE POS, 20A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:9+PE Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 9+PE POS, 20A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:9+PE Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 9+Pe Pos, 20A; Product Range Harting - 80AH1357 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 9+Pe Pos, 20A; Product Range Harting
80AH1357
Heavy Duty Insert, Plug, 9+Pe Pos, 20A; Product Range Harting 80AH1357
HEAVY DUTY INSERT, PLUG, 9+PE POS, 20A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:9+PE Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 9+PE POS, 20A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:9+PE Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 80AH1357
Product Name Heavy Duty Insert, Plug, 9+Pe Pos, 20A; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 Battery Pack Pressure Relief Vent - MIV-40EXB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Features Vented
Material Plastic (PA66 typical, customizable to ABS / PC, etc.)
View Details
Cable Gland Plugs - 8659754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M32 x 1.5
View Details
Center Pull Tapered Plastic Plugs - CP1.32/1.41 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.5512 inch (14 mm)
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details