HARTING Inc. of North America Protection Cover 9153005411

Description
PROTECTIVE COVER, HAN-MAX CONNECTOR; ACCESSORY TYPE:PROTECTION COVER; FOR USE WITH:HAN-MAX SERIES INDUSTRIAL SHIELDING ETHERNET CONNECTORS; CONNECTOR BODY MATERIAL:ZINC BODY; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
PROTECTIVE COVER, HAN-MAX CONNECTOR; ACCESSORY TYPE:PROTECTION COVER; FOR USE WITH:HAN-MAX SERIES INDUSTRIAL SHIELDING ETHERNET CONNECTORS; CONNECTOR BODY MATERIAL:ZINC BODY; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Protection Cover - 67638563 - Radwell International
Willingboro, NJ, United States
Protection Cover
67638563
Protection Cover 67638563
PROTECTIVE COVER, HAN-MAX CONNECTOR; ACCESSORY TYPE:PROTECTION COVER; FOR USE WITH:HAN-MAX SERIES INDUSTRIAL SHIELDING ETHERNET CONNECTORS; CONNECTOR BODY MATERIAL:ZINC BODY; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PROTECTIVE COVER, HAN-MAX CONNECTOR; ACCESSORY TYPE:PROTECTION COVER; FOR USE WITH:HAN-MAX SERIES INDUSTRIAL SHIELDING ETHERNET CONNECTORS; CONNECTOR BODY MATERIAL:ZINC BODY; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 67638563
Product Name Protection Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

3 Pos. Male Plug Right-Angle Board Mount Metal Backshell for Kona - KA1-9600302 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.32 inch (59 mm)
View Details
Circular Connector Backshells - 2855076 - RS Components, Ltd.
Specs
Shape / Application Round
Width 0.7874 inch (20 mm)
Length 1.97 inch (50 mm)
View Details