HARTING Inc. of North America Circular Contact, Socket, Crimp, 22Awg; Product Range Harting 9152006224

Description
CIRCULAR CONTACT, SOCKET, CRIMP, 22AWG; Product Range:Han D HMC Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SOCKET, CRIMP, 22AWG; Product Range:Han D HMC Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, Crimp, 22Awg; Product Range Harting - 22AC5056 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, Crimp, 22Awg; Product Range Harting
22AC5056
Circular Contact, Socket, Crimp, 22Awg; Product Range Harting 22AC5056
CIRCULAR CONTACT, SOCKET, CRIMP, 22AWG; Product Range:Han D HMC Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, CRIMP, 22AWG; Product Range:Han D HMC Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 22AC5056
Product Name Circular Contact, Socket, Crimp, 22Awg; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241390-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Tungsten Filaments - 0482207 - 0482207 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers