HARTING Inc. of North America Heavy Duty Contact, Pin, 18Awg Crimp; Product Range Harting 9152006125

Description
HEAVY DUTY CONTACT, PIN, 18AWG CRIMP; Product Range:Han D HMC Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, 18AWG CRIMP; Product Range:Han D HMC Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, 18Awg Crimp; Product Range Harting - 22AC5051 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, 18Awg Crimp; Product Range Harting
22AC5051
Heavy Duty Contact, Pin, 18Awg Crimp; Product Range Harting 22AC5051
HEAVY DUTY CONTACT, PIN, 18AWG CRIMP; Product Range:Han D HMC Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, 18AWG CRIMP; Product Range:Han D HMC Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site
Heavy Duty Contact, Pin, 18Awg Crimp; Product Range Harting - 67X7458 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, 18Awg Crimp; Product Range Harting
67X7458
Heavy Duty Contact, Pin, 18Awg Crimp; Product Range Harting 67X7458
HEAVY DUTY CONTACT, PIN, 18AWG CRIMP; Product Range:Han D HMC Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, 18AWG CRIMP; Product Range:Han D HMC Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 22AC5051 67X7458
Product Name Heavy Duty Contact, Pin, 18Awg Crimp; Product Range Harting Heavy Duty Contact, Pin, 18Awg Crimp; Product Range Harting
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1326031-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
NCM Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details