HARTING Inc. of North America Circular Contact, Pin, Crimp, 22Awg; Product Range Harting 9152006124

Description
CIRCULAR CONTACT, PIN, CRIMP, 22AWG; Product Range:Han D HMC Series; Contact Gender:Pin; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
Description
CIRCULAR CONTACT, PIN, CRIMP, 22AWG; Product Range:Han D HMC Series; Contact Gender:Pin; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, Crimp, 22Awg; Product Range Harting - 22AC5050 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp, 22Awg; Product Range Harting
22AC5050
Circular Contact, Pin, Crimp, 22Awg; Product Range Harting 22AC5050
CIRCULAR CONTACT, PIN, CRIMP, 22AWG; Product Range:Han D HMC Series; Contact Gender:Pin; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

CIRCULAR CONTACT, PIN, CRIMP, 22AWG; Product Range:Han D HMC Series; Contact Gender:Pin; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 22AC5050
Product Name Circular Contact, Pin, Crimp, 22Awg; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2177909-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Bellows Electrical Contact - 2510 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details