National Bronze & Metals Inc. Copper Chromium Zirconium C18150

Description
C18150 Copper Chromium Zirconium RWMA Class II Used extensively for cap style resistance welding electrodes. Evidence suggests that it can provide less sticking and resist deformation longer than its copper-chrome counterpart in some specific situations. Typical Uses for C18150 Copper Chromium Zirconium: CONSUMER: Pencil-type & Light Soldering Guns: Tips, Rod Extensions ELECTRICAL: Resistance Welding Electrodes INDUSTRIAL: Welding Electrodes, Welding Wheels, Tips and Rod Extensions
Description
C18150 Copper Chromium Zirconium RWMA Class II Used extensively for cap style resistance welding electrodes. Evidence suggests that it can provide less sticking and resist deformation longer than its copper-chrome counterpart in some specific situations. Typical Uses for C18150 Copper Chromium Zirconium: CONSUMER: Pencil-type & Light Soldering Guns: Tips, Rod Extensions ELECTRICAL: Resistance Welding Electrodes INDUSTRIAL: Welding Electrodes, Welding Wheels, Tips and Rod Extensions

Suppliers

Company
Product
Description
Supplier Links
Houston, TX, USA
Copper Chromium Zirconium
C18150
Copper Chromium Zirconium C18150
C18150 Copper Chromium Zirconium RWMA Class II Used extensively for cap style resistance welding electrodes. Evidence suggests that it can provide less sticking and resist deformation longer than its copper-chrome counterpart in some specific situations. Typical Uses for C18150 Copper Chromium Zirconium: CONSUMER: Pencil-type & Light Soldering Guns: Tips, Rod Extensions ELECTRICAL: Resistance Welding Electrodes INDUSTRIAL: Welding Electrodes, Welding Wheels, Tips and Rod Extensions

C18150 Copper Chromium Zirconium RWMA Class II

Used extensively for cap style resistance welding electrodes. Evidence suggests that it can provide less sticking and resist deformation longer than its copper-chrome counterpart in some specific situations.
Typical Uses for C18150 Copper Chromium Zirconium:

  • CONSUMER: Pencil-type & Light Soldering Guns: Tips, Rod Extensions
  • ELECTRICAL: Resistance Welding Electrodes
  • INDUSTRIAL: Welding Electrodes, Welding Wheels, Tips and Rod Extensions
Supplier's Site

Technical Specifications

  National Bronze & Metals Inc.
Product Category Electrodes and Electrode Materials
Product Number C18150
Product Name Copper Chromium Zirconium
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature); Wire Coil
Applications Breakers; Contactors; Electronics; Switches or Relays
Length 144 inch (3658 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1452688-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature); Plate, Billet
View Details