HARTING Inc. of North America Contact, Pin, 16Awg, Crimp; Product Range Harting 9152006121

Description
CONTACT, PIN, 16AWG, CRIMP; Product Range:Han D HMC Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 16AWG, CRIMP; Product Range:Han D HMC Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 16Awg, Crimp; Product Range Harting - 67X7454 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 16Awg, Crimp; Product Range Harting
67X7454
Contact, Pin, 16Awg, Crimp; Product Range Harting 67X7454
CONTACT, PIN, 16AWG, CRIMP; Product Range:Han D HMC Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, PIN, 16AWG, CRIMP; Product Range:Han D HMC Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Circular Contact, Pin, Crimp, 16Awg; Product Range Harting - 22AC5047 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp, 16Awg; Product Range Harting
22AC5047
Circular Contact, Pin, Crimp, 16Awg; Product Range Harting 22AC5047
CIRCULAR CONTACT, PIN, CRIMP, 16AWG; Product Range:Han D HMC Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, CRIMP, 16AWG; Product Range:Han D HMC Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 67X7454 22AC5047
Product Name Contact, Pin, 16Awg, Crimp; Product Range Harting Circular Contact, Pin, Crimp, 16Awg; Product Range Harting
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0462-221-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
PG Copper Threaded Electrode -  - Sunstone Engineering
Specs
Material Cu
Shape / Form Button
Applications Welding Electrodes
View Details