HARTING Inc. of North America Circular Insert, Rcpt, 16Pos, Pa, Crimp; Product Range Harting 9151193101

Description
CIRCULAR INSERT, RCPT, 16POS, PA, CRIMP; Product Range:Han M23 Series; No. of Positions:16 Positions; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han M23 Series Circular Housings RoHS Compliant: Yes
Description
CIRCULAR INSERT, RCPT, 16POS, PA, CRIMP; Product Range:Han M23 Series; No. of Positions:16 Positions; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han M23 Series Circular Housings RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Rcpt, 16Pos, Pa, Crimp; Product Range Harting - 37AC1896 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Rcpt, 16Pos, Pa, Crimp; Product Range Harting
37AC1896
Circular Insert, Rcpt, 16Pos, Pa, Crimp; Product Range Harting 37AC1896
CIRCULAR INSERT, RCPT, 16POS, PA, CRIMP; Product Range:Han M23 Series; No. of Positions:16 Positions; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han M23 Series Circular Housings RoHS Compliant: Yes

CIRCULAR INSERT, RCPT, 16POS, PA, CRIMP; Product Range:Han M23 Series; No. of Positions:16 Positions; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han M23 Series Circular Housings RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 37AC1896
Product Name Circular Insert, Rcpt, 16Pos, Pa, Crimp; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

End stop - KYC-32 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details
Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details
Low Bleed High Temperatre Septa - 75834 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.3543 inch (? to 9 mm)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details