HARTING Inc. of North America Sensor Conn Insert, M23, Socket, 17Pos; Product Range Harting 9151172703

Description
SENSOR CONN INSERT, M23, SOCKET, 17POS; Product Range:Han Series; No. of Positions:17 Positions; Contact Gender:Socket; Contact Termination Type:Through Hole; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN INSERT, M23, SOCKET, 17POS; Product Range:Han Series; No. of Positions:17 Positions; Contact Gender:Socket; Contact Termination Type:Through Hole; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn Insert, M23, Socket, 17Pos; Product Range Harting - 07AH5566 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn Insert, M23, Socket, 17Pos; Product Range Harting
07AH5566
Sensor Conn Insert, M23, Socket, 17Pos; Product Range Harting 07AH5566
SENSOR CONN INSERT, M23, SOCKET, 17POS; Product Range:Han Series; No. of Positions:17 Positions; Contact Gender:Socket; Contact Termination Type:Through Hole; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes

SENSOR CONN INSERT, M23, SOCKET, 17POS; Product Range:Han Series; No. of Positions:17 Positions; Contact Gender:Socket; Contact Termination Type:Through Hole; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 07AH5566
Product Name Sensor Conn Insert, M23, Socket, 17Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Metal One way Breather Plug M16x1.5 or M18x1.5/ - MIV-16OWVM - Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material Steel - Stainless; Stainless Steel
NPT Thread 1 1/2" NPT; M16x1.5
View Details
Cable Gland Plugs - 2691851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 25.4 mm
View Details
Silicone Rubber Hollow Tapered Plugs - MHSP2.118/2.506 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details