HARTING Inc. of North America Sensor Conn Insert, M23, Pin, 17Pos; Product Range Harting 9151172602

Description
SENSOR CONN INSERT, M23, PIN, 17POS; Product Range:Han Series; No. of Positions:17 Positions; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN INSERT, M23, PIN, 17POS; Product Range:Han Series; No. of Positions:17 Positions; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn Insert, M23, Pin, 17Pos; Product Range Harting - 07AH5563 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn Insert, M23, Pin, 17Pos; Product Range Harting
07AH5563
Sensor Conn Insert, M23, Pin, 17Pos; Product Range Harting 07AH5563
SENSOR CONN INSERT, M23, PIN, 17POS; Product Range:Han Series; No. of Positions:17 Positions; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes

SENSOR CONN INSERT, M23, PIN, 17POS; Product Range:Han Series; No. of Positions:17 Positions; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 07AH5563
Product Name Sensor Conn Insert, M23, Pin, 17Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Low-Profile Snap-In Waterproof Vent (Mini Size) - MIV-TINY-15 - Shenzhen Milvent Technology Co., Limited
Specs
Features Vented
View Details
Cable Gland Plugs - 8659751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M25 x 1.5
View Details
Center Pull Tapered Plastic Plugs - CP1.82/1.83 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details