HARTING Inc. of North America Sensor Conn Insert, M23, Pin, 11Pos; Product Range Harting 9151123021

Description
SENSOR CONN INSERT, M23, PIN, 11POS; Product Range:Han Series; No. of Positions:11 Positions; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN INSERT, M23, PIN, 11POS; Product Range:Han Series; No. of Positions:11 Positions; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn Insert, M23, Pin, 11Pos; Product Range Harting - 07AH5562 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn Insert, M23, Pin, 11Pos; Product Range Harting
07AH5562
Sensor Conn Insert, M23, Pin, 11Pos; Product Range Harting 07AH5562
SENSOR CONN INSERT, M23, PIN, 11POS; Product Range:Han Series; No. of Positions:11 Positions; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes

SENSOR CONN INSERT, M23, PIN, 11POS; Product Range:Han Series; No. of Positions:11 Positions; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 07AH5562
Product Name Sensor Conn Insert, M23, Pin, 11Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

875 Aluminum R.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.875 inches
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7605 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 3/4" NPT
View Details
2 suppliers