HARTING Inc. of North America Sensor Conn Insert, M23, Pin, 12Pos; Product Range Harting 9151123001

Description
SENSOR CONN INSERT, M23, PIN, 12POS; Product Range:Han Series; No. of Positions:12 Positions; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN INSERT, M23, PIN, 12POS; Product Range:Han Series; No. of Positions:12 Positions; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn Insert, M23, Pin, 12Pos; Product Range Harting - 37AC1892 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn Insert, M23, Pin, 12Pos; Product Range Harting
37AC1892
Sensor Conn Insert, M23, Pin, 12Pos; Product Range Harting 37AC1892
SENSOR CONN INSERT, M23, PIN, 12POS; Product Range:Han Series; No. of Positions:12 Positions; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes

SENSOR CONN INSERT, M23, PIN, 12POS; Product Range:Han Series; No. of Positions:12 Positions; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 37AC1892
Product Name Sensor Conn Insert, M23, Pin, 12Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Pipe Plug, Mechanical, T-Handle, Rubber, 3
Specs
Shape / Application Round
Material Steel - Stainless; Zinc Plated Steel
NPT Thread 5/16" (0.312mm) ID Hose Barb
View Details
m6x1.0 metal Aluminum Vent Plug - MIV-06MA-7-6.8 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Aluminum; Aluminum
NPT Thread 1" NPT; M6x1.0
View Details