HARTING Inc. of North America Sensor Conn Insert, M23, Socket, 12Pos; Product Range Harting 9151122702

Description
SENSOR CONN INSERT, M23, SOCKET, 12POS; Product Range:Han Series; No. of Positions:12 Positions; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN INSERT, M23, SOCKET, 12POS; Product Range:Han Series; No. of Positions:12 Positions; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn Insert, M23, Socket, 12Pos; Product Range Harting - 07AH5558 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn Insert, M23, Socket, 12Pos; Product Range Harting
07AH5558
Sensor Conn Insert, M23, Socket, 12Pos; Product Range Harting 07AH5558
SENSOR CONN INSERT, M23, SOCKET, 12POS; Product Range:Han Series; No. of Positions:12 Positions; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes

SENSOR CONN INSERT, M23, SOCKET, 12POS; Product Range:Han Series; No. of Positions:12 Positions; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 07AH5558
Product Name Sensor Conn Insert, M23, Socket, 12Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details
Polyamide PG Thread Plugs - 7215517 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details