HARTING Inc. of North America Sensor Conn Insert, M23, Pin, 7Pos; Product Range Harting 9151072603

Description
SENSOR CONN INSERT, M23, PIN, 7POS; Product Range:Han Series; No. of Positions:7 Positions; Contact Gender:Pin; Contact Termination Type:Through Hole; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN INSERT, M23, PIN, 7POS; Product Range:Han Series; No. of Positions:7 Positions; Contact Gender:Pin; Contact Termination Type:Through Hole; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn Insert, M23, Pin, 7Pos; Product Range Harting - 07AH5546 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn Insert, M23, Pin, 7Pos; Product Range Harting
07AH5546
Sensor Conn Insert, M23, Pin, 7Pos; Product Range Harting 07AH5546
SENSOR CONN INSERT, M23, PIN, 7POS; Product Range:Han Series; No. of Positions:7 Positions; Contact Gender:Pin; Contact Termination Type:Through Hole; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes

SENSOR CONN INSERT, M23, PIN, 7POS; Product Range:Han Series; No. of Positions:7 Positions; Contact Gender:Pin; Contact Termination Type:Through Hole; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 07AH5546
Product Name Sensor Conn Insert, M23, Pin, 7Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details