HARTING Inc. of North America Circular Housing, Size M23, Insert; Product Range Harting 9151000308

Description
CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han M23 Series; Shell Type:-; For Use With:Harting Han M23 Series Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Description
CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han M23 Series; Shell Type:-; For Use With:Harting Han M23 Series Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Housing, Size M23, Insert; Product Range Harting - 43AC0464 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Size M23, Insert; Product Range Harting
43AC0464
Circular Housing, Size M23, Insert; Product Range Harting 43AC0464
CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han M23 Series; Shell Type:-; For Use With:Harting Han M23 Series Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han M23 Series; Shell Type:-; For Use With:Harting Han M23 Series Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43AC0464
Product Name Circular Housing, Size M23, Insert; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMKV - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers