HARTING Inc. of North America Contact, Female, 26-22Awg; Product Range Harting 9150043113

Description
CONTACT, FEMALE, 26-22AWG; Product Range:Han-Modular Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Zinc; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
CONTACT, FEMALE, 26-22AWG; Product Range:Han-Modular Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Zinc; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Female, 26-22Awg; Product Range Harting - 04C8200 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, 26-22Awg; Product Range Harting
04C8200
Contact, Female, 26-22Awg; Product Range Harting 04C8200
CONTACT, FEMALE, 26-22AWG; Product Range:Han-Modular Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Zinc; Contact Termination:Crimp RoHS Compliant: Yes

CONTACT, FEMALE, 26-22AWG; Product Range:Han-Modular Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Zinc; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 04C8200
Product Name Contact, Female, 26-22Awg; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2282365-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Specs
Type Contact
Material Magnesium (optional feature); Silver (optional feature); Cu (optional feature); Palladium (optional feature)
Shape / Form Custom / Application Specific
View Details