HARTING Inc. of North America Heavy Duty Contact, Socket, Crimp, 22Awg; Product Range Harting 9150006261

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 22AWG; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:-; SVHC:No SVHC RoHS Compliant: Yes
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 22AWG; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, Crimp, 22Awg; Product Range Harting - 51AC2434 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp, 22Awg; Product Range Harting
51AC2434
Heavy Duty Contact, Socket, Crimp, 22Awg; Product Range Harting 51AC2434
HEAVY DUTY CONTACT, SOCKET, CRIMP, 22AWG; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:-; SVHC:No SVHC RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, CRIMP, 22AWG; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 51AC2434
Product Name Heavy Duty Contact, Socket, Crimp, 22Awg; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-16-0677 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Hard carbon Coated Copper foil, Negative Single-sided coating - BMLC-KJ014 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details