CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 99F7950 |
| Product Name | Contact, Socket, 16Awg, Crimp; Product Range Harting |
| Type | Contact |