HARTING Inc. of North America Connectors,Interconnects-Heavy Duty Connectors-Heavy Duty Connector Contacts 9150006204

Description
Manufacturer: HARTING Category: Connectors,Interconn ects-Heavy Duty Connectors-Heavy Duty Connector Contacts Series: Han® D Package: Bulk Product Status: Active Type: Machined Pin or Socket: Socket Contact Termination: Crimp Contact Finish: Silver Contact Finish Thickness: 118.1µin (3.00µm)
Request a Quote Datasheet
Description
Manufacturer: HARTING Category: Connectors,Interconn ects-Heavy Duty Connectors-Heavy Duty Connector Contacts Series: Han® D Package: Bulk Product Status: Active Type: Machined Pin or Socket: Socket Contact Termination: Crimp Contact Finish: Silver Contact Finish Thickness: 118.1µin (3.00µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects-Heavy Duty Connectors-Heavy Duty Connector Contacts - 09150006204 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects-Heavy Duty Connectors-Heavy Duty Connector Contacts
09150006204
Connectors,Interconnects-Heavy Duty Connectors-Heavy Duty Connector Contacts 09150006204
Manufacturer: HARTING Category: Connectors,Interconn ects-Heavy Duty Connectors-Heavy Duty Connector Contacts Series: Han® D Package: Bulk Product Status: Active Type: Machined Pin or Socket: Socket Contact Termination: Crimp Contact Finish: Silver Contact Finish Thickness: 118.1µin (3.00µm)

Manufacturer: HARTING
Category: Connectors,Interconnects-Heavy Duty Connectors-Heavy Duty Connector Contacts
Series: Han® D
Package: Bulk
Product Status: Active
Type: Machined
Pin or Socket: Socket
Contact Termination: Crimp
Contact Finish: Silver
Contact Finish Thickness: 118.1µin (3.00µm)

Buy Now Datasheet
Contact, Socket, 26-22Awg, Crimp; Product Range Harting - 77C4989 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Harting
77C4989
Contact, Socket, 26-22Awg, Crimp; Product Range Harting 77C4989
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Size:22 RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Size:22 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 09150006204 77C4989
Product Name Connectors,Interconnects-Heavy Duty Connectors-Heavy Duty Connector Contacts Contact, Socket, 26-22Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1823034-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Brush Assemblies, Leaf Type - 1799 - Fabricast, Inc.
Specs
Material Silver Graphite
Shape / Form Assembly
Plating / Coating Tin
View Details