HARTING Inc. of North America Connectors,Interconnects-Heavy Duty Connectors-Heavy Duty Connector Contacts 9150006202

Description
Manufacturer: HARTING Category: Connectors,Interconn ects-Heavy Duty Connectors-Heavy Duty Connector Contacts Series: Han® D Package: Bulk Product Status: Active Type: Machined Pin or Socket: Socket Contact Termination: Crimp Contact Finish: Silver Base Product Number: 09150006
Request a Quote Datasheet
Description
Manufacturer: HARTING Category: Connectors,Interconn ects-Heavy Duty Connectors-Heavy Duty Connector Contacts Series: Han® D Package: Bulk Product Status: Active Type: Machined Pin or Socket: Socket Contact Termination: Crimp Contact Finish: Silver Base Product Number: 09150006
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects-Heavy Duty Connectors-Heavy Duty Connector Contacts - 09150006202 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects-Heavy Duty Connectors-Heavy Duty Connector Contacts
09150006202
Connectors,Interconnects-Heavy Duty Connectors-Heavy Duty Connector Contacts 09150006202
Manufacturer: HARTING Category: Connectors,Interconn ects-Heavy Duty Connectors-Heavy Duty Connector Contacts Series: Han® D Package: Bulk Product Status: Active Type: Machined Pin or Socket: Socket Contact Termination: Crimp Contact Finish: Silver Base Product Number: 09150006

Manufacturer: HARTING
Category: Connectors,Interconnects-Heavy Duty Connectors-Heavy Duty Connector Contacts
Series: Han® D
Package: Bulk
Product Status: Active
Type: Machined
Pin or Socket: Socket
Contact Termination: Crimp
Contact Finish: Silver
Base Product Number: 09150006

Buy Now Datasheet
Contact, Socket, 18Awg, Crimp; Product Range Harting - 04C8173 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18Awg, Crimp; Product Range Harting
04C8173
Contact, Socket, 18Awg, Crimp; Product Range Harting 04C8173
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Size:18 RoHS Compliant: Yes

CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Size:18 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 09150006202 04C8173
Product Name Connectors,Interconnects-Heavy Duty Connectors-Heavy Duty Connector Contacts Contact, Socket, 18Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-204-12141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
TIG Welding Electrodes -  - Plansee SE
Specs
Material Aluminum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Applications TIG Welding
View Details