Manufacturer: HARTING
Win Source Part Number: 849300-09150006201
Series: Han® D
Features: Contact
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 9150006201, Q9753183B, 09 15 000 6201, 1195-1576
CONTACT, SOCKET, 16AWG, CRIMP, PRODUCT RANGE:HAN D SERIES, CONTACT GENDER:SOCKET, WIRE SIZE AWG MAX:16AWG, WIRE SIZE AWG MIN:16AWG, CONTACT TERMINATION TYPE:CRIMP, CURRENT RATING:10A, CONTACT MATERIAL:COPPER, CONTACT SIZE:16 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 849300-09150006201 | 18841811 |
| Product Name | Unclassified - 09150006201 | Accessory/Bulb/Cap/Contact/Transf |