HARTING Inc. of North America Heavy Duty Contact, Pin, Crimp, 22Awg; Product Range Harting 9150006171

Description
HEAVY DUTY CONTACT, PIN, CRIMP, 22AWG; Product Range:Han D Series; Contact Gender:Pin; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Iron RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, CRIMP, 22AWG; Product Range:Han D Series; Contact Gender:Pin; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Iron RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp, 22Awg; Product Range Harting - 29H1483 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 22Awg; Product Range Harting
29H1483
Heavy Duty Contact, Pin, Crimp, 22Awg; Product Range Harting 29H1483
HEAVY DUTY CONTACT, PIN, CRIMP, 22AWG; Product Range:Han D Series; Contact Gender:Pin; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Iron RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 22AWG; Product Range:Han D Series; Contact Gender:Pin; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Iron RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 29H1483
Product Name Heavy Duty Contact, Pin, Crimp, 22Awg; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0462-201-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
3 suppliers
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
PG Copper Threaded Electrode -  - Sunstone Engineering
Specs
Material Cu
Shape / Form Button
Applications Welding Electrodes
View Details