HARTING Inc. of North America Accessory/Bulb/Cap/Contact/Transf 9150006123

Description
CONTACT, MALE, 20AWG, CRIMP, PRODUCT RANGE:HAN D SERIES, CONTACT GENDER:PIN, WIRE SIZE AWG MAX:20AWG, WIRE SIZE AWG MIN:-, CONTACT TERMINATION TYPE:CRIMP, CURRENT RATING:10A, CONTACT MATERIAL:COPPER, CONTACT TERMINATION:CRIMP ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACT, MALE, 20AWG, CRIMP, PRODUCT RANGE:HAN D SERIES, CONTACT GENDER:PIN, WIRE SIZE AWG MAX:20AWG, WIRE SIZE AWG MIN:-, CONTACT TERMINATION TYPE:CRIMP, CURRENT RATING:10A, CONTACT MATERIAL:COPPER, CONTACT TERMINATION:CRIMP ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Accessory/Bulb/Cap/Contact/Transf - 18833745 - Radwell International
Willingboro, NJ, United States
Accessory/Bulb/Cap/Contact/Transf
18833745
Accessory/Bulb/Cap/Contact/Transf 18833745
CONTACT, MALE, 20AWG, CRIMP, PRODUCT RANGE:HAN D SERIES, CONTACT GENDER:PIN, WIRE SIZE AWG MAX:20AWG, WIRE SIZE AWG MIN:-, CONTACT TERMINATION TYPE:CRIMP, CURRENT RATING:10A, CONTACT MATERIAL:COPPER, CONTACT TERMINATION:CRIMP ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

CONTACT, MALE, 20AWG, CRIMP, PRODUCT RANGE:HAN D SERIES, CONTACT GENDER:PIN, WIRE SIZE AWG MAX:20AWG, WIRE SIZE AWG MIN:-, CONTACT TERMINATION TYPE:CRIMP, CURRENT RATING:10A, CONTACT MATERIAL:COPPER, CONTACT TERMINATION:CRIMP ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 18833745
Product Name Accessory/Bulb/Cap/Contact/Transf
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Universal PCB - PCB - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details
Specialized - VALS-120C - Quarktwin Technology Ltd.
Federal Signal Corporation - Industrial Signaling and Systems
View Details