HARTING Inc. of North America Contact, Male, 16Awg, Crimp; Product Range Harting 9150006121

Description
CONTACT, MALE, 16AWG, CRIMP; Product Range:Han D Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
CONTACT, MALE, 16AWG, CRIMP; Product Range:Han D Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Male, 16Awg, Crimp; Product Range Harting - 94B9219 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Male, 16Awg, Crimp; Product Range Harting
94B9219
Contact, Male, 16Awg, Crimp; Product Range Harting 94B9219
CONTACT, MALE, 16AWG, CRIMP; Product Range:Han D Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes

CONTACT, MALE, 16AWG, CRIMP; Product Range:Han D Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 94B9219
Product Name Contact, Male, 16Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1241388-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
80/20 Brass Alloy - 48012A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Brass
Shape / Form Cast Flat Top Anode Approx 1-1/4" Each
View Details