CONTACT, MALE, 26-22AWG, CRIMP; Product Range:Han D Series; Contact Gender:Pin; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Size:22 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 90B1913 |
| Product Name | Contact, Male, 26-22Awg, Crimp; Product Range Harting |
| Type | Contact |