HARTING Inc. of North America Connectors, Interconnects- Heavy Duty Connectors- Heavy Duty Connector Contacts 9150006101

Description
Manufacturer: HARTING Category: Connectors, Interconnects- Heavy Duty Connectors- Heavy Duty Connector Contacts Series: Han® D Package: Bulk Product Status: Active Type: Machined Pin or Socket: Pin Contact Termination: Crimp Contact Finish Thickness: 118.1µin (3.00µm) Contact Finish: Silver
Request a Quote Datasheet
Description
Manufacturer: HARTING Category: Connectors, Interconnects- Heavy Duty Connectors- Heavy Duty Connector Contacts Series: Han® D Package: Bulk Product Status: Active Type: Machined Pin or Socket: Pin Contact Termination: Crimp Contact Finish Thickness: 118.1µin (3.00µm) Contact Finish: Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Heavy Duty Connectors- Heavy Duty Connector Contacts - 09150006101 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Heavy Duty Connectors- Heavy Duty Connector Contacts
09150006101
Connectors, Interconnects- Heavy Duty Connectors- Heavy Duty Connector Contacts 09150006101
Manufacturer: HARTING Category: Connectors, Interconnects- Heavy Duty Connectors- Heavy Duty Connector Contacts Series: Han® D Package: Bulk Product Status: Active Type: Machined Pin or Socket: Pin Contact Termination: Crimp Contact Finish Thickness: 118.1µin (3.00µm) Contact Finish: Silver

Manufacturer: HARTING
Category: Connectors, Interconnects- Heavy Duty Connectors- Heavy Duty Connector Contacts
Series: Han® D
Package: Bulk
Product Status: Active
Type: Machined
Pin or Socket: Pin
Contact Termination: Crimp
Contact Finish Thickness: 118.1µin (3.00µm)
Contact Finish: Silver

Buy Now Datasheet
Contact, Male, 16Awg, Crimp; Product Range Harting - 04C8156 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Male, 16Awg, Crimp; Product Range Harting
04C8156
Contact, Male, 16Awg, Crimp; Product Range Harting 04C8156
CONTACT, MALE, 16AWG, CRIMP; Product Range:Han D Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Size:16 RoHS Compliant: Yes

CONTACT, MALE, 16AWG, CRIMP; Product Range:Han D Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Size:16 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 09150006101 04C8156
Product Name Connectors, Interconnects- Heavy Duty Connectors- Heavy Duty Connector Contacts Contact, Male, 16Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1703930-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details