HARTING Inc. of North America Heavy Duty Module, Plug, 8Pos, 2.5Mm2; Product Range Harting 9142083016

Description
HEAVY DUTY MODULE, PLUG, 8POS, 2.5MM2; Product Range:Han Gigabit HMC Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:5A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY MODULE, PLUG, 8POS, 2.5MM2; Product Range:Han Gigabit HMC Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 8Pos, 2.5Mm2; Product Range Harting - 15AC7202 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 8Pos, 2.5Mm2; Product Range Harting
15AC7202
Heavy Duty Module, Plug, 8Pos, 2.5Mm2; Product Range Harting 15AC7202
HEAVY DUTY MODULE, PLUG, 8POS, 2.5MM2; Product Range:Han Gigabit HMC Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:5A RoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG, 8POS, 2.5MM2; Product Range:Han Gigabit HMC Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 15AC7202
Product Name Heavy Duty Module, Plug, 8Pos, 2.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hole Plug - 7604 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread .625 [15.9]
View Details
2 suppliers
0.046875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
093 Stainless Steel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 0.093 inches
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details